Fairview Microwave Inc. WR-42 to 2.92mm Female Waveguide to Coax Adapter UBR220 with 17.6 GHz to 26.7 GHz in Brass FMWCA1101

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1101 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and UBR220 flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender. WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 17.6 GHz and a maximum frequency of 26.7 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number FMWCA1101 is currently in stock at our location. Our right angle wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1101 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and UBR220 flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender. WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 17.6 GHz and a maximum frequency of 26.7 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number FMWCA1101 is currently in stock at our location. Our right angle wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-42 to 2.92mm Female Waveguide to Coax Adapter UBR220 with 17.6 GHz to 26.7 GHz in Brass - FMWCA1101 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-42 to 2.92mm Female Waveguide to Coax Adapter UBR220 with 17.6 GHz to 26.7 GHz in Brass
FMWCA1101
WR-42 to 2.92mm Female Waveguide to Coax Adapter UBR220 with 17.6 GHz to 26.7 GHz in Brass FMWCA1101
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1101 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and UBR220 flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender. WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 17.6 GHz and a maximum frequency of 26.7 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number FMWCA1101 is currently in stock at our location. Our right angle wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1101 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and UBR220 flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender.

WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 17.6 GHz and a maximum frequency of 26.7 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number FMWCA1101 is currently in stock at our location. Our right angle wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1101
Product Name WR-42 to 2.92mm Female Waveguide to Coax Adapter UBR220 with 17.6 GHz to 26.7 GHz in Brass
Operating Frequency 17.60 to 26.70 GHz
Unlock Full Specs
to access all available technical data

Similar Products

MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Smiths Interconnect, a Molex company
Specs
Component Type Isolator; Circulator
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details