Fairview Microwave Inc. WR-51 to SMA Female Waveguide to Coax Adapter UBR180 with 14.5 GHz to 22 GHz in Brass FMWCA1099

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1099 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-51 and UBR180 flange. This WR-51 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-51 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 14.5 GHz and a maximum frequency of 22 GHz. Fairview WR-51 SMA transition adapter for coax is designed with a body material of brass. Our WR-51 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-51 waveguide transition adapter to coaxial SMA part number FMWCA1099 is currently in stock at our location. Our right angle wave guide WR-51 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1099 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-51 and UBR180 flange. This WR-51 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-51 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 14.5 GHz and a maximum frequency of 22 GHz. Fairview WR-51 SMA transition adapter for coax is designed with a body material of brass. Our WR-51 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-51 waveguide transition adapter to coaxial SMA part number FMWCA1099 is currently in stock at our location. Our right angle wave guide WR-51 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-51 to SMA Female Waveguide to Coax Adapter UBR180 with 14.5 GHz to 22 GHz in Brass - FMWCA1099 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-51 to SMA Female Waveguide to Coax Adapter UBR180 with 14.5 GHz to 22 GHz in Brass
FMWCA1099
WR-51 to SMA Female Waveguide to Coax Adapter UBR180 with 14.5 GHz to 22 GHz in Brass FMWCA1099
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1099 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-51 and UBR180 flange. This WR-51 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-51 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 14.5 GHz and a maximum frequency of 22 GHz. Fairview WR-51 SMA transition adapter for coax is designed with a body material of brass. Our WR-51 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-51 waveguide transition adapter to coaxial SMA part number FMWCA1099 is currently in stock at our location. Our right angle wave guide WR-51 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1099 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-51 and UBR180 flange. This WR-51 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender.

WR-51 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 14.5 GHz and a maximum frequency of 22 GHz. Fairview WR-51 SMA transition adapter for coax is designed with a body material of brass. Our WR-51 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-51 waveguide transition adapter to coaxial SMA part number FMWCA1099 is currently in stock at our location. Our right angle wave guide WR-51 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1099
Product Name WR-51 to SMA Female Waveguide to Coax Adapter UBR180 with 14.5 GHz to 22 GHz in Brass
Operating Frequency 14.50 to 22.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o111001000 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
VNA Calibration Standard - X103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Conical Horn Antennas - NCHA104 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 9.97 to 13.70 GHz
VSWR 1.25 :1
View Details