Fairview Microwave Inc. WR-62 to SMA Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass FMWCA1098

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1098 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-62 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 SMA transition adapter for coax is designed with a body material of brass. Our WR-62 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-62 waveguide transition adapter to coaxial SMA part number FMWCA1098 is currently in stock at our location. Our right angle wave guide WR-62 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1098 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-62 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 SMA transition adapter for coax is designed with a body material of brass. Our WR-62 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-62 waveguide transition adapter to coaxial SMA part number FMWCA1098 is currently in stock at our location. Our right angle wave guide WR-62 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-62 to SMA Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass - FMWCA1098 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-62 to SMA Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass
FMWCA1098
WR-62 to SMA Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass FMWCA1098
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1098 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-62 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 SMA transition adapter for coax is designed with a body material of brass. Our WR-62 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-62 waveguide transition adapter to coaxial SMA part number FMWCA1098 is currently in stock at our location. Our right angle wave guide WR-62 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1098 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender.

WR-62 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 SMA transition adapter for coax is designed with a body material of brass. Our WR-62 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-62 waveguide transition adapter to coaxial SMA part number FMWCA1098 is currently in stock at our location. Our right angle wave guide WR-62 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1098
Product Name WR-62 to SMA Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass
Operating Frequency 11.90 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0153560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA890 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 84.80 to 116.00 GHz
VSWR 1.25 :1
View Details