Fairview Microwave Inc. WR-137 to Type N Female Waveguide to Coax Adapter PDR70 with 5.38 GHz to 8.17 GHz in Aluminum FMWCA1087

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1087 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and PDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number FMWCA1087 is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1087 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and PDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number FMWCA1087 is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 to Type N Female Waveguide to Coax Adapter PDR70 with 5.38 GHz to 8.17 GHz in Aluminum - FMWCA1087 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 to Type N Female Waveguide to Coax Adapter PDR70 with 5.38 GHz to 8.17 GHz in Aluminum
FMWCA1087
WR-137 to Type N Female Waveguide to Coax Adapter PDR70 with 5.38 GHz to 8.17 GHz in Aluminum FMWCA1087
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1087 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and PDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number FMWCA1087 is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1087 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and PDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number FMWCA1087 is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1087
Product Name WR-137 to Type N Female Waveguide to Coax Adapter PDR70 with 5.38 GHz to 8.17 GHz in Aluminum
Operating Frequency 5.38 to 8.17 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Coaxial Isolator - 5o0010250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details