5o.com Coaxial Isolator 5o0010250

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, with a 2.92mm female connector and dimensions of 10.2×25.6×12.5mm. Operates over frequency ranges including 18.0-26.5GHz and 23.0-28.0GHz, with minimum isolation of 20dB, maximum VSWR of 1.3, and insertion loss up to 0.9dB. Rated for 10W forward power and 2W reverse power, with an operating temperature range of -55°C to +85°C and storage temperature of -55°C to +125°C. Impedance is 50Ω.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, with a 2.92mm female connector and dimensions of 10.2×25.6×12.5mm. Operates over frequency ranges including 18.0-26.5GHz and 23.0-28.0GHz, with minimum isolation of 20dB, maximum VSWR of 1.3, and insertion loss up to 0.9dB. Rated for 10W forward power and 2W reverse power, with an operating temperature range of -55°C to +85°C and storage temperature of -55°C to +125°C. Impedance is 50Ω.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0010250 - 5o.com
Guangdong, China
Coaxial Isolator
5o0010250
Coaxial Isolator 5o0010250
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0010250
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Coaxial Circulator - 5o101181400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Circulator - 5o13261814 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details