Fairview Microwave Inc. WR-159 to SMA Female Waveguide to Coax Adapter UDR58 with 5.38 GHz to 8.17 GHz in Aluminum FMWCA1085

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1085 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and UDR58 flange. This WR-159 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-159 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-159 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-159 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-159 waveguide transition adapter to coaxial SMA part number FMWCA1085 is currently in stock at our location. Our right angle wave guide WR-159 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1085 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and UDR58 flange. This WR-159 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-159 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-159 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-159 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-159 waveguide transition adapter to coaxial SMA part number FMWCA1085 is currently in stock at our location. Our right angle wave guide WR-159 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-159 to SMA Female Waveguide to Coax Adapter UDR58 with 5.38 GHz to 8.17 GHz in Aluminum - FMWCA1085 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-159 to SMA Female Waveguide to Coax Adapter UDR58 with 5.38 GHz to 8.17 GHz in Aluminum
FMWCA1085
WR-159 to SMA Female Waveguide to Coax Adapter UDR58 with 5.38 GHz to 8.17 GHz in Aluminum FMWCA1085
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1085 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and UDR58 flange. This WR-159 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender. WR-159 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-159 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-159 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-159 waveguide transition adapter to coaxial SMA part number FMWCA1085 is currently in stock at our location. Our right angle wave guide WR-159 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1085 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and UDR58 flange. This WR-159 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is and female gender.

WR-159 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.38 GHz and a maximum frequency of 8.17 GHz. Fairview WR-159 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-159 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-159 waveguide transition adapter to coaxial SMA part number FMWCA1085 is currently in stock at our location. Our right angle wave guide WR-159 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1085
Product Name WR-159 to SMA Female Waveguide to Coax Adapter UDR58 with 5.38 GHz to 8.17 GHz in Aluminum
Operating Frequency 5.38 to 8.17 GHz
Unlock Full Specs
to access all available technical data

Similar Products

MW Couplers Combiners and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler; Combiners / Dividers
EIA Waveguide Size 28 to 430
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA12 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 60.50 to 91.90 GHz
VSWR 1.6 :1
View Details