Fairview Microwave Inc. WR-430 to Type N Female Waveguide to Coax Adapter UDR22 with 1.72 GHz to 2.61 GHz in Aluminum FMWCA1079

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1079 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-430 and UDR22 flange. This WR-430 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-430 waveguide to coaxial transition adapter with N connector has a minimum frequency of 1.72 GHz and a maximum frequency of 2.61 GHz. Fairview WR-430 N transition adapter for coax is designed with a body material of aluminum. Our WR-430 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-430 waveguide transition adapter to coaxial N part number FMWCA1079 is currently in stock at our location. Our right angle wave guide WR-430 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1079 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-430 and UDR22 flange. This WR-430 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-430 waveguide to coaxial transition adapter with N connector has a minimum frequency of 1.72 GHz and a maximum frequency of 2.61 GHz. Fairview WR-430 N transition adapter for coax is designed with a body material of aluminum. Our WR-430 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-430 waveguide transition adapter to coaxial N part number FMWCA1079 is currently in stock at our location. Our right angle wave guide WR-430 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-430 to Type N Female Waveguide to Coax Adapter UDR22 with 1.72 GHz to 2.61 GHz in Aluminum - FMWCA1079 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-430 to Type N Female Waveguide to Coax Adapter UDR22 with 1.72 GHz to 2.61 GHz in Aluminum
FMWCA1079
WR-430 to Type N Female Waveguide to Coax Adapter UDR22 with 1.72 GHz to 2.61 GHz in Aluminum FMWCA1079
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1079 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-430 and UDR22 flange. This WR-430 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-430 waveguide to coaxial transition adapter with N connector has a minimum frequency of 1.72 GHz and a maximum frequency of 2.61 GHz. Fairview WR-430 N transition adapter for coax is designed with a body material of aluminum. Our WR-430 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-430 waveguide transition adapter to coaxial N part number FMWCA1079 is currently in stock at our location. Our right angle wave guide WR-430 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1079 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-430 and UDR22 flange. This WR-430 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-430 waveguide to coaxial transition adapter with N connector has a minimum frequency of 1.72 GHz and a maximum frequency of 2.61 GHz. Fairview WR-430 N transition adapter for coax is designed with a body material of aluminum. Our WR-430 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-430 waveguide transition adapter to coaxial N part number FMWCA1079 is currently in stock at our location. Our right angle wave guide WR-430 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1079
Product Name WR-430 to Type N Female Waveguide to Coax Adapter UDR22 with 1.72 GHz to 2.61 GHz in Aluminum
Operating Frequency 1.72 to 2.61 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1072720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Conical Horn Antennas - NCHA890 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 84.80 to 116.00 GHz
VSWR 1.25 :1
View Details