Fairview Microwave Inc. WR-10 Waveguide Attenuator Fixed 20 dB Operating from 75 GHz to 110 GHz, UG-387/U-Mod Round Cover Flange FMWAT1000-20

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-10 Waveguide Attenuator Fixed 20 dB Operating from 75 GHz to 110 GHz, UG-387/U-Mod Round Cover Flange - FMWAT1000-20 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-10 Waveguide Attenuator Fixed 20 dB Operating from 75 GHz to 110 GHz, UG-387/U-Mod Round Cover Flange
FMWAT1000-20
WR-10 Waveguide Attenuator Fixed 20 dB Operating from 75 GHz to 110 GHz, UG-387/U-Mod Round Cover Flange FMWAT1000-20
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAT1000-20
Product Name WR-10 Waveguide Attenuator Fixed 20 dB Operating from 75 GHz to 110 GHz, UG-387/U-Mod Round Cover Flange
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide to Coaxial Transitions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA28 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details