Fairview Microwave Inc. Lens Horn Waveguide Antenna, WR-12, 72 GHz to 82 GHz, UG-387/U Round Cover Flange, 37 dBi Nominal Gain FMWAN1080

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1080 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-387/U WR-12 37 dB gain horn waveguide antenna has a minimum frequency of 72 GHz and a maximum frequency of 82 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1080 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1080 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-387/U WR-12 37 dB gain horn waveguide antenna has a minimum frequency of 72 GHz and a maximum frequency of 82 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1080 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Horn Waveguide Antenna, WR-12, 72 GHz to 82 GHz, UG-387/U Round Cover Flange, 37 dBi Nominal Gain - FMWAN1080 - Fairview Microwave Inc.
Lewisville, TX, United States
Lens Horn Waveguide Antenna, WR-12, 72 GHz to 82 GHz, UG-387/U Round Cover Flange, 37 dBi Nominal Gain
FMWAN1080
Lens Horn Waveguide Antenna, WR-12, 72 GHz to 82 GHz, UG-387/U Round Cover Flange, 37 dBi Nominal Gain FMWAN1080
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1080 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-387/U WR-12 37 dB gain horn waveguide antenna has a minimum frequency of 72 GHz and a maximum frequency of 82 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1080 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1080 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-387/U WR-12 37 dB gain horn waveguide antenna has a minimum frequency of 72 GHz and a maximum frequency of 82 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB.

Additional specs of this 37 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1080 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1080
Product Name Lens Horn Waveguide Antenna, WR-12, 72 GHz to 82 GHz, UG-387/U Round Cover Flange, 37 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA35 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.13 to 4.54 GHz
VSWR 1.25 :1
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details