Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-5, 140 GHz to 220 GHz, UG-387/U Round Cover Flange, 25 dBi Nominal Gain FMWAN1068

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1068 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-5 waveguide size. Fairview WR-5 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-5 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U WR-5 25 dB gain horn waveguide antenna has a minimum frequency of 140 GHz and a maximum frequency of 220 GHz. This waveguide WR-5 horn antenna with UG-387/U transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB. Additional specs of this 25 dB gain Waveguide horn with UG-387/U input can be found on the WR-5 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1068 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-5 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1068 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-5 waveguide size. Fairview WR-5 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-5 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U WR-5 25 dB gain horn waveguide antenna has a minimum frequency of 140 GHz and a maximum frequency of 220 GHz. This waveguide WR-5 horn antenna with UG-387/U transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB. Additional specs of this 25 dB gain Waveguide horn with UG-387/U input can be found on the WR-5 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1068 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-5 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-5, 140 GHz to 220 GHz, UG-387/U Round Cover Flange, 25 dBi Nominal Gain - FMWAN1068 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-5, 140 GHz to 220 GHz, UG-387/U Round Cover Flange, 25 dBi Nominal Gain
FMWAN1068
Conical Gain Horn Waveguide Antenna, WR-5, 140 GHz to 220 GHz, UG-387/U Round Cover Flange, 25 dBi Nominal Gain FMWAN1068
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1068 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-5 waveguide size. Fairview WR-5 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-5 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U WR-5 25 dB gain horn waveguide antenna has a minimum frequency of 140 GHz and a maximum frequency of 220 GHz. This waveguide WR-5 horn antenna with UG-387/U transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB. Additional specs of this 25 dB gain Waveguide horn with UG-387/U input can be found on the WR-5 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1068 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-5 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1068 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-5 waveguide size. Fairview WR-5 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-5 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U WR-5 25 dB gain horn waveguide antenna has a minimum frequency of 140 GHz and a maximum frequency of 220 GHz. This waveguide WR-5 horn antenna with UG-387/U transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB.

Additional specs of this 25 dB gain Waveguide horn with UG-387/U input can be found on the WR-5 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1068 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-5 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1068
Product Name Conical Gain Horn Waveguide Antenna, WR-5, 140 GHz to 220 GHz, UG-387/U Round Cover Flange, 25 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.5 :1
View Details
Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details