Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 15 dB Nominal Gain FMWAN1038

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1038 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1038 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1038 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1038 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 15 dB Nominal Gain - FMWAN1038 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 15 dB Nominal Gain
FMWAN1038
Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 15 dB Nominal Gain FMWAN1038
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1038 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1038 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1038 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1038 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1038
Product Name Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 15 dB Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.6 :1
View Details
Coaxial Circulator - 5o1072721 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details