Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-19, 50 GHz to 58 GHz, UG-383/U-Mod Round Cover Flange, 20 dBi Nominal Gain FMWAN1035

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1035 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-19 waveguide size. Fairview WR-19 waveguide horn antenna is constructed with a UG-383/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-19 waveguide antenna with UG-383/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-383/U-Mod WR-19 20 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 58 GHz. This waveguide WR-19 horn antenna with UG-383/U-Mod transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-383/U-Mod input can be found on the WR-19 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1035 Waveguide antenna horn with UG-383/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-19 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1035 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-19 waveguide size. Fairview WR-19 waveguide horn antenna is constructed with a UG-383/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-19 waveguide antenna with UG-383/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-383/U-Mod WR-19 20 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 58 GHz. This waveguide WR-19 horn antenna with UG-383/U-Mod transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-383/U-Mod input can be found on the WR-19 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1035 Waveguide antenna horn with UG-383/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-19 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-19, 50 GHz to 58 GHz, UG-383/U-Mod Round Cover Flange, 20 dBi Nominal Gain - FMWAN1035 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-19, 50 GHz to 58 GHz, UG-383/U-Mod Round Cover Flange, 20 dBi Nominal Gain
FMWAN1035
Conical Gain Horn Waveguide Antenna, WR-19, 50 GHz to 58 GHz, UG-383/U-Mod Round Cover Flange, 20 dBi Nominal Gain FMWAN1035
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1035 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-19 waveguide size. Fairview WR-19 waveguide horn antenna is constructed with a UG-383/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-19 waveguide antenna with UG-383/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-383/U-Mod WR-19 20 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 58 GHz. This waveguide WR-19 horn antenna with UG-383/U-Mod transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-383/U-Mod input can be found on the WR-19 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1035 Waveguide antenna horn with UG-383/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-19 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1035 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-19 waveguide size. Fairview WR-19 waveguide horn antenna is constructed with a UG-383/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-19 waveguide antenna with UG-383/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-383/U-Mod WR-19 20 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 58 GHz. This waveguide WR-19 horn antenna with UG-383/U-Mod transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB.

Additional specs of this 20 dB gain Waveguide horn with UG-383/U-Mod input can be found on the WR-19 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1035 Waveguide antenna horn with UG-383/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-19 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1035
Product Name Conical Gain Horn Waveguide Antenna, WR-19, 50 GHz to 58 GHz, UG-383/U-Mod Round Cover Flange, 20 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1025250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details