Fairview Microwave Inc. Standard Gain Horn Waveguide Antenna, WR-12, 60 GHz to 90 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain FMWAN1014

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1014 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-12 15 dB gain horn waveguide antenna has a minimum frequency of 60 GHz and a maximum frequency of 90 GHz. This waveguide WR-12 horn antenna with UG-387/U-Mod transition has a vertical beam width of 32 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1014 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1014 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-12 15 dB gain horn waveguide antenna has a minimum frequency of 60 GHz and a maximum frequency of 90 GHz. This waveguide WR-12 horn antenna with UG-387/U-Mod transition has a vertical beam width of 32 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1014 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Waveguide Antenna, WR-12, 60 GHz to 90 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain - FMWAN1014 - Fairview Microwave Inc.
Lewisville, TX, United States
Standard Gain Horn Waveguide Antenna, WR-12, 60 GHz to 90 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain
FMWAN1014
Standard Gain Horn Waveguide Antenna, WR-12, 60 GHz to 90 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain FMWAN1014
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1014 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-12 15 dB gain horn waveguide antenna has a minimum frequency of 60 GHz and a maximum frequency of 90 GHz. This waveguide WR-12 horn antenna with UG-387/U-Mod transition has a vertical beam width of 32 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1014 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1014 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-12 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-12 15 dB gain horn waveguide antenna has a minimum frequency of 60 GHz and a maximum frequency of 90 GHz. This waveguide WR-12 horn antenna with UG-387/U-Mod transition has a vertical beam width of 32 and horizontal of 30 degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1014 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1014
Product Name Standard Gain Horn Waveguide Antenna, WR-12, 60 GHz to 90 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1059720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details