Fairview Microwave Inc. Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 15 dBi Nominal Gain FMWAN1010

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1010 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U-Mod WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 32 and horizontal of 41 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1010 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1010 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U-Mod WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 32 and horizontal of 41 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1010 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 15 dBi Nominal Gain - FMWAN1010 - Fairview Microwave Inc.
Lewisville, TX, United States
Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 15 dBi Nominal Gain
FMWAN1010
Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 15 dBi Nominal Gain FMWAN1010
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1010 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U-Mod WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 32 and horizontal of 41 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1010 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1010 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-385/U-Mod WR-15 15 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 32 and horizontal of 41 degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1010 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1010
Product Name Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 15 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Microstrip Isolator - 5o05450 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 24.00 GHz
VSWR 1.3 :1
View Details
MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Isolator; Circulator
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details