Fairview Microwave Inc. Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain FMWAN1009

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1009 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-15 10 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 55 and horizontal of 55 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1009 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1009 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-15 10 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 55 and horizontal of 55 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1009 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain - FMWAN1009 - Fairview Microwave Inc.
Lewisville, TX, United States
Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain
FMWAN1009
Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain FMWAN1009
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1009 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-15 10 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 55 and horizontal of 55 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1009 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1009 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-15 10 dB gain horn waveguide antenna has a minimum frequency of 50 GHz and a maximum frequency of 75 GHz. This waveguide WR-15 horn antenna with UG-385/U-Mod transition has a vertical beam width of 55 and horizontal of 55 degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1009 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1009
Product Name Standard Gain Horn Waveguide Antenna, WR-15, 50 GHz to 75 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
Surface Mount Circulator - 5o14360 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details