Fairview Microwave Inc. WR-90 Waveguide Bulkhead Adapter Using UG-39/U Square Cover Flange and Operating from 8.2 GHz to 12.4 GHz FMWAD5014

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 Waveguide Bulkhead Adapter Using UG-39/U Square Cover Flange and Operating from 8.2 GHz to 12.4 GHz - FMWAD5014 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 Waveguide Bulkhead Adapter Using UG-39/U Square Cover Flange and Operating from 8.2 GHz to 12.4 GHz
FMWAD5014
WR-90 Waveguide Bulkhead Adapter Using UG-39/U Square Cover Flange and Operating from 8.2 GHz to 12.4 GHz FMWAD5014
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAD5014
Product Name WR-90 Waveguide Bulkhead Adapter Using UG-39/U Square Cover Flange and Operating from 8.2 GHz to 12.4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Coaxial Circulator - 5o1019201 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.5 :1
View Details
MW Waveguide Loads -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details