Fairview Microwave Inc. SMA SP6T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm FMSW2046

Description
PIN diode RF switch part number FMSW2046 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP6T design (single pole six throw) with SMA ports. Our coaxial SP6T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole six throw RF switch FMSW2046 from Fairview Microwave is rated for an insertion loss maximum of 4.2 dB and a minimum isolation of 65 dB. Additional SP6T PIN diode RF switch specs for this can be found on its radio frequency SP6T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole six throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2046 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP6T design (single pole six throw) with SMA ports. Our coaxial SP6T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole six throw RF switch FMSW2046 from Fairview Microwave is rated for an insertion loss maximum of 4.2 dB and a minimum isolation of 65 dB. Additional SP6T PIN diode RF switch specs for this can be found on its radio frequency SP6T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole six throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA SP6T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm - FMSW2046 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA SP6T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm
FMSW2046
SMA SP6T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm FMSW2046
PIN diode RF switch part number FMSW2046 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP6T design (single pole six throw) with SMA ports. Our coaxial SP6T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole six throw RF switch FMSW2046 from Fairview Microwave is rated for an insertion loss maximum of 4.2 dB and a minimum isolation of 65 dB. Additional SP6T PIN diode RF switch specs for this can be found on its radio frequency SP6T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole six throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2046 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP6T design (single pole six throw) with SMA ports. Our coaxial SP6T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt.

PIN diode single pole six throw RF switch FMSW2046 from Fairview Microwave is rated for an insertion loss maximum of 4.2 dB and a minimum isolation of 65 dB. Additional SP6T PIN diode RF switch specs for this can be found on its radio frequency SP6T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole six throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2046
Product Name SMA SP6T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm
Connector SMA
Frequency Range 100 to 20000 MHz
Insertion Loss 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF ICs - 2735231 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSLP-10-2
View Details
3 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details