Fairview Microwave Inc. SMA SP12T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm FMSW2034

Description
PIN diode RF switch part number FMSW2034 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP12T design (single pole twelve throw) with SMA ports. Our coaxial SP12T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole twelve throw RF switch FMSW2034 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP12T PIN diode RF switch specs for this can be found on its radio frequency SP12T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole twelve throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2034 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP12T design (single pole twelve throw) with SMA ports. Our coaxial SP12T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole twelve throw RF switch FMSW2034 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP12T PIN diode RF switch specs for this can be found on its radio frequency SP12T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole twelve throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA SP12T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm - FMSW2034 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA SP12T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm
FMSW2034
SMA SP12T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm FMSW2034
PIN diode RF switch part number FMSW2034 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP12T design (single pole twelve throw) with SMA ports. Our coaxial SP12T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole twelve throw RF switch FMSW2034 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP12T PIN diode RF switch specs for this can be found on its radio frequency SP12T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole twelve throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2034 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP12T design (single pole twelve throw) with SMA ports. Our coaxial SP12T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt.

PIN diode single pole twelve throw RF switch FMSW2034 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP12T PIN diode RF switch specs for this can be found on its radio frequency SP12T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole twelve throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2034
Product Name SMA SP12T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm
Connector SMA
Frequency Range 100 to 20000 MHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Switches - SKY85201-11 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Type Single Pole Double Throw
View Details