Fairview Microwave Inc. 1.85mm SPST PIN Diode Switch Absorptive From 50 MHz to 67 GHz Rated at +27 dBm FMSW2024

Description
PIN diode RF switch part number FMSW2024 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with 1.85mm ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 67 GHz and a maximum power of 0.5 Watt. PIN diode single pole single throw RF switch FMSW2024 from Fairview Microwave is rated for an insertion loss maximum of 9.5 dB and a minimum isolation of 25 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2024 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with 1.85mm ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 67 GHz and a maximum power of 0.5 Watt. PIN diode single pole single throw RF switch FMSW2024 from Fairview Microwave is rated for an insertion loss maximum of 9.5 dB and a minimum isolation of 25 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm SPST PIN Diode Switch Absorptive From 50 MHz to 67 GHz Rated at +27 dBm - FMSW2024 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm SPST PIN Diode Switch Absorptive From 50 MHz to 67 GHz Rated at +27 dBm
FMSW2024
1.85mm SPST PIN Diode Switch Absorptive From 50 MHz to 67 GHz Rated at +27 dBm FMSW2024
PIN diode RF switch part number FMSW2024 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with 1.85mm ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 67 GHz and a maximum power of 0.5 Watt. PIN diode single pole single throw RF switch FMSW2024 from Fairview Microwave is rated for an insertion loss maximum of 9.5 dB and a minimum isolation of 25 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2024 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with 1.85mm ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 67 GHz and a maximum power of 0.5 Watt.

PIN diode single pole single throw RF switch FMSW2024 from Fairview Microwave is rated for an insertion loss maximum of 9.5 dB and a minimum isolation of 25 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2024
Product Name 1.85mm SPST PIN Diode Switch Absorptive From 50 MHz to 67 GHz Rated at +27 dBm
Connector 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - 1004378 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 20000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details