Fairview Microwave Inc. N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed with Heatsink FMSW1108

Description
PIN diode RF switch part number FMSW1108 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts. PIN diode single pole double throw RF switch FMSW1108 from Fairview Microwave is rated for an insertion loss maximum of 1.5 dB and a minimum isolation of 35 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW1108 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts. PIN diode single pole double throw RF switch FMSW1108 from Fairview Microwave is rated for an insertion loss maximum of 1.5 dB and a minimum isolation of 35 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed with Heatsink - FMSW1108 - Fairview Microwave Inc.
Lewisville, TX, United States
N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed with Heatsink
FMSW1108
N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed with Heatsink FMSW1108
PIN diode RF switch part number FMSW1108 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts. PIN diode single pole double throw RF switch FMSW1108 from Fairview Microwave is rated for an insertion loss maximum of 1.5 dB and a minimum isolation of 35 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW1108 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with N ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 6 GHz and a maximum power of 100 Watts.

PIN diode single pole double throw RF switch FMSW1108 from Fairview Microwave is rated for an insertion loss maximum of 1.5 dB and a minimum isolation of 35 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW1108
Product Name N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed with Heatsink
Connector Type N
Frequency Range 500 to 6000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC0542SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 50000 MHz
View Details
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2200 MHz
Isolation 25 dB
View Details
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-12 - kTB Solutions
Specs
Frequency Range 60000 to 90000 MHz
Type Double Pole Double Throw; DPDT
View Details