Skyworks Solutions, Inc. RF Switches SKY13293-340LF

Description
RF Switch IC DBS 2.15GHz 50Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC DBS 2.15GHz 50Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1050-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1050-2-ND
RF Switches 863-1050-2-ND
RF Switch IC DBS 2.15GHz 50Ohm 20-QFN (4x4)

RF Switch IC DBS 2.15GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY13293-340LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13293-340LF
RF Switches SKY13293-340LF
RF Switch IC DBS 2.15 GHz 50Ohm 20-QFN (4x4)

RF Switch IC DBS 2.15 GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1050-2-ND SKY13293-340LF
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 250 to 2150 MHz 250 to 2150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF and Wireless - RF Switches - AS221-000 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 2500 MHz
Insertion Loss 1.1 dB
Isolation 22 dB
View Details
2 suppliers