Fairview Microwave Inc. Manual SPDT Toggle Switch from DC to 22 GHz, SMA Female, and Rated to 50 Watts FMSM1000A

Description
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
Datasheet
Description
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual SPDT Toggle Switch from DC to 22 GHz, SMA Female, and Rated to 50 Watts - FMSM1000A - Fairview Microwave Inc.
Lewisville, TX, United States
Manual SPDT Toggle Switch from DC to 22 GHz, SMA Female, and Rated to 50 Watts
FMSM1000A
Manual SPDT Toggle Switch from DC to 22 GHz, SMA Female, and Rated to 50 Watts FMSM1000A
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.

RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7.
Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSM1000A
Product Name Manual SPDT Toggle Switch from DC to 22 GHz, SMA Female, and Rated to 50 Watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Si83401BAA-IF Isolated Smart Switch - Si83401BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details