Fairview Microwave Inc. Field Replaceable SMA IQ Mixer From 8.5 GHz to 13.5 GHz With an IF Range From DC to 2 GHz And LO Power of +19 dBm FMMX9002

Description
RF mixer part number FMMX9002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 35 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 8.5 GHz for the minimum and 13.5 GHz for the maximum. Iq mixer part number FMMX9002 has a LO frequency range minimum of 8.5 GHz and a LO Frequency maximum of 13.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 8.5 GHz to 13.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX9002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 35 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 8.5 GHz for the minimum and 13.5 GHz for the maximum. Iq mixer part number FMMX9002 has a LO frequency range minimum of 8.5 GHz and a LO Frequency maximum of 13.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 8.5 GHz to 13.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA IQ Mixer From 8.5 GHz to 13.5 GHz With an IF Range From DC to 2 GHz And LO Power of +19 dBm - FMMX9002 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA IQ Mixer From 8.5 GHz to 13.5 GHz With an IF Range From DC to 2 GHz And LO Power of +19 dBm
FMMX9002
Field Replaceable SMA IQ Mixer From 8.5 GHz to 13.5 GHz With an IF Range From DC to 2 GHz And LO Power of +19 dBm FMMX9002
RF mixer part number FMMX9002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 35 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 8.5 GHz for the minimum and 13.5 GHz for the maximum. Iq mixer part number FMMX9002 has a LO frequency range minimum of 8.5 GHz and a LO Frequency maximum of 13.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 8.5 GHz to 13.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX9002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 35 dB.

Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 8.5 GHz for the minimum and 13.5 GHz for the maximum. Iq mixer part number FMMX9002 has a LO frequency range minimum of 8.5 GHz and a LO Frequency maximum of 13.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above.

This is where to buy a connectorized RF iq mixer with SMA connectors operating from 8.5 GHz to 13.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX9002
Product Name Field Replaceable SMA IQ Mixer From 8.5 GHz to 13.5 GHz With an IF Range From DC to 2 GHz And LO Power of +19 dBm
RF 8500 to 13500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details
700-1000 MHz High Gain and Linearity Single Downconversion Mixer - SKY73070 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
RF Mixers - AD6633BBC - 909591-AD6633BBC - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz - ADE-2ASK+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers