Fairview Microwave Inc. Field Replaceable SMA IQ Mixer From 4 GHz to 8.5 GHz With an IF Range From DC to 3.5 GHz And LO Power of +15 dBm FMMX9000

Description
RF mixer part number FMMX9000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 4 GHz for the minimum and 8.5 GHz for the maximum. Iq mixer part number FMMX9000 has a LO frequency range minimum of 4 GHz and a LO Frequency maximum of 8.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 4 GHz to 8.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX9000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 4 GHz for the minimum and 8.5 GHz for the maximum. Iq mixer part number FMMX9000 has a LO frequency range minimum of 4 GHz and a LO Frequency maximum of 8.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 4 GHz to 8.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA IQ Mixer From 4 GHz to 8.5 GHz With an IF Range From DC to 3.5 GHz And LO Power of +15 dBm - FMMX9000 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA IQ Mixer From 4 GHz to 8.5 GHz With an IF Range From DC to 3.5 GHz And LO Power of +15 dBm
FMMX9000
Field Replaceable SMA IQ Mixer From 4 GHz to 8.5 GHz With an IF Range From DC to 3.5 GHz And LO Power of +15 dBm FMMX9000
RF mixer part number FMMX9000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 4 GHz for the minimum and 8.5 GHz for the maximum. Iq mixer part number FMMX9000 has a LO frequency range minimum of 4 GHz and a LO Frequency maximum of 8.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 4 GHz to 8.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX9000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 4 GHz for the minimum and 8.5 GHz for the maximum. Iq mixer part number FMMX9000 has a LO frequency range minimum of 4 GHz and a LO Frequency maximum of 8.5 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above.

This is where to buy a connectorized RF iq mixer with SMA connectors operating from 4 GHz to 8.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX9000
Product Name Field Replaceable SMA IQ Mixer From 4 GHz to 8.5 GHz With an IF Range From DC to 3.5 GHz And LO Power of +15 dBm
RF 4000 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.3GHZ 8GHZ Rf Mixer - 861-SIM-83+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, VSAT, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers
Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
Mixers - STDB-2006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 8000 MHz
View Details
MT3A-0113HCH-2, Two-Tone-Terminator Mixer/LO-Amplifier - MT3A-0113HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 1000 to 13000 MHz
View Details