Fairview Microwave Inc. SMA Mixer from 800 MHz to 4.2 GHz with an IF Range from DC to 800 MHz and LO Power of +13 dBm FMMX1024

Description
RF mixer part number FMMX1024 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 800 MHz for the minimum and 4.2 GHz for the maximum. Double balanced mixer part number FMMX1024 has a LO frequency range minimum of 800 MHz and a LO Frequency maximum of 4.2 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 800 MHz to 4.2 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1024 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 800 MHz for the minimum and 4.2 GHz for the maximum. Double balanced mixer part number FMMX1024 has a LO frequency range minimum of 800 MHz and a LO Frequency maximum of 4.2 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 800 MHz to 4.2 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 800 MHz to 4.2 GHz with an IF Range from DC to 800 MHz and LO Power of +13 dBm - FMMX1024 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 800 MHz to 4.2 GHz with an IF Range from DC to 800 MHz and LO Power of +13 dBm
FMMX1024
SMA Mixer from 800 MHz to 4.2 GHz with an IF Range from DC to 800 MHz and LO Power of +13 dBm FMMX1024
RF mixer part number FMMX1024 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 800 MHz for the minimum and 4.2 GHz for the maximum. Double balanced mixer part number FMMX1024 has a LO frequency range minimum of 800 MHz and a LO Frequency maximum of 4.2 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 800 MHz to 4.2 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1024 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 800 MHz for the minimum and 4.2 GHz for the maximum. Double balanced mixer part number FMMX1024 has a LO frequency range minimum of 800 MHz and a LO Frequency maximum of 4.2 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 800 MHz to 4.2 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1024
Product Name SMA Mixer from 800 MHz to 4.2 GHz with an IF Range from DC to 800 MHz and LO Power of +13 dBm
RF 800 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
RF Mixers - SKY73083-11 - 933947-SKY73083-11 - Win Source Electronics
View Details
3 suppliers
RF Mixers - 3157-RMS-11F+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 350 to 2000 MHz
View Details