Fairview Microwave Inc. SMA Mixer from 40 MHz to 2.5 GHz with an IF Range from DC to 1 GHz and LO Power of +13 dBm FMMX1019

Description
RF mixer part number FMMX1019 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 22 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 40 MHz for the minimum and 2.5 GHz for the maximum. Double balanced mixer part number FMMX1019 has a LO frequency range minimum of 40 MHz and a LO Frequency maximum of 2.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 40 MHz to 2.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1019 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 22 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 40 MHz for the minimum and 2.5 GHz for the maximum. Double balanced mixer part number FMMX1019 has a LO frequency range minimum of 40 MHz and a LO Frequency maximum of 2.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 40 MHz to 2.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 40 MHz to 2.5 GHz with an IF Range from DC to 1 GHz and LO Power of +13 dBm - FMMX1019 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 40 MHz to 2.5 GHz with an IF Range from DC to 1 GHz and LO Power of +13 dBm
FMMX1019
SMA Mixer from 40 MHz to 2.5 GHz with an IF Range from DC to 1 GHz and LO Power of +13 dBm FMMX1019
RF mixer part number FMMX1019 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 22 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 40 MHz for the minimum and 2.5 GHz for the maximum. Double balanced mixer part number FMMX1019 has a LO frequency range minimum of 40 MHz and a LO Frequency maximum of 2.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 40 MHz to 2.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1019 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 22 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 40 MHz for the minimum and 2.5 GHz for the maximum. Double balanced mixer part number FMMX1019 has a LO frequency range minimum of 40 MHz and a LO Frequency maximum of 2.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 40 MHz to 2.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1019
Product Name SMA Mixer from 40 MHz to 2.5 GHz with an IF Range from DC to 1 GHz and LO Power of +13 dBm
RF 40 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz - ADE-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-2500-18000 - kTB Solutions
Specs
RF 2500 to 18000 MHz
LO 2500 to 18000 MHz
IF 0.0 to 6000 MHz
View Details
Mixers - STTB-4002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 6000 to 18000 MHz
View Details
M8-0412NR, Double-Balanced 4 - 12 GHz Mixer - M8-0412NR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details