Marki Microwave LLC MM2-0530LCH-2, GaAs MMIC Triple Balanced Mixer MM2-0530LCH-2

Description
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.
Request a Quote Datasheet
Description
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM2-0530LCH-2, GaAs MMIC Triple Balanced Mixer - MM2-0530LCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM2-0530LCH-2, GaAs MMIC Triple Balanced Mixer
MM2-0530LCH-2
MM2-0530LCH-2, GaAs MMIC Triple Balanced Mixer MM2-0530LCH-2
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.

The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0530LCH-2
Product Name MM2-0530LCH-2, GaAs MMIC Triple Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

M1B-0618LE-1, Double-Balanced Mixers Bi-Phase Modulators - M1B-0618LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 18000 MHz
View Details
M1-0310HE-1, High Isolation Double-Balanced 3- 10 GHz Mixers - M1-0310HE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 3000 to 10000 MHz
View Details
T3H-18GLES-2, Two-Tone-Terminator .01 - 18 GHz Mixer - T3H-18GLES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 18000 MHz
View Details
MM1-0312SSM-2, GaAs Double Balanced Mixer - MM1-0312SSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 3000 to 12000 MHz
View Details