Fairview Microwave Inc. SMA Mixer from 5 MHz to 1.5 GHz with an IF Range from DC to 1 GHz and LO Power of +7 dBm FMMX1018

Description
RF mixer part number FMMX1018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 23 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 MHz for the minimum and 1.5 GHz for the maximum. Double balanced mixer part number FMMX1018 has a LO frequency range minimum of 5 MHz and a LO Frequency maximum of 1.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 MHz to 1.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 23 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 MHz for the minimum and 1.5 GHz for the maximum. Double balanced mixer part number FMMX1018 has a LO frequency range minimum of 5 MHz and a LO Frequency maximum of 1.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 MHz to 1.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 5 MHz to 1.5 GHz with an IF Range from DC to 1 GHz and LO Power of +7 dBm - FMMX1018 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 5 MHz to 1.5 GHz with an IF Range from DC to 1 GHz and LO Power of +7 dBm
FMMX1018
SMA Mixer from 5 MHz to 1.5 GHz with an IF Range from DC to 1 GHz and LO Power of +7 dBm FMMX1018
RF mixer part number FMMX1018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 23 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 MHz for the minimum and 1.5 GHz for the maximum. Double balanced mixer part number FMMX1018 has a LO frequency range minimum of 5 MHz and a LO Frequency maximum of 1.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 MHz to 1.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 23 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 MHz for the minimum and 1.5 GHz for the maximum. Double balanced mixer part number FMMX1018 has a LO frequency range minimum of 5 MHz and a LO Frequency maximum of 1.5 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 MHz to 1.5 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1018
Product Name SMA Mixer from 5 MHz to 1.5 GHz with an IF Range from DC to 1 GHz and LO Power of +7 dBm
RF 5 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

M1-0420LP, Double-Balanced Mixers - M1-0420LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
6 - 14 GHz (C, X, Ku Band) High IP3 Double Balanced Mixer - CMD253C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 23 dBm
View Details
2 suppliers
Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details