Fairview Microwave Inc. Field Replaceable 2.92mm Mixer From 16 GHz to 32 GHz With an IF Range From DC to 8 GHz And LO Power of +13 dBm FMMX1000

Description
RF mixer part number FMMX1000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 16 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1000 has a LO frequency range minimum of 16 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 16 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 16 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1000 has a LO frequency range minimum of 16 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 16 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm Mixer From 16 GHz to 32 GHz With an IF Range From DC to 8 GHz And LO Power of +13 dBm - FMMX1000 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm Mixer From 16 GHz to 32 GHz With an IF Range From DC to 8 GHz And LO Power of +13 dBm
FMMX1000
Field Replaceable 2.92mm Mixer From 16 GHz to 32 GHz With an IF Range From DC to 8 GHz And LO Power of +13 dBm FMMX1000
RF mixer part number FMMX1000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 16 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1000 has a LO frequency range minimum of 16 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 16 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 16 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1000 has a LO frequency range minimum of 16 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 16 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1000
Product Name Field Replaceable 2.92mm Mixer From 16 GHz to 32 GHz With an IF Range From DC to 8 GHz And LO Power of +13 dBm
RF 16000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details
M8-0412LS, Double-Balanced 4 - 12 GHz Mixer - M8-0412LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details