Fairview Microwave Inc. Dual Junction Isolator SMA Female With 40 dB Isolation From 7 GHz to 12.4 GHz Rated to 5 Watts FMIR1021

Description
RF isolator FMIR1021 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave SMA female isolator part number FMIR1021 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Inertion loss of this RF isolator is a maximum of 1.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF isolator FMIR1021 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave SMA female isolator part number FMIR1021 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Inertion loss of this RF isolator is a maximum of 1.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Isolator SMA Female With 40 dB Isolation From 7 GHz to 12.4 GHz Rated to 5 Watts - FMIR1021 - Fairview Microwave Inc.
Lewisville, TX, United States
Dual Junction Isolator SMA Female With 40 dB Isolation From 7 GHz to 12.4 GHz Rated to 5 Watts
FMIR1021
Dual Junction Isolator SMA Female With 40 dB Isolation From 7 GHz to 12.4 GHz Rated to 5 Watts FMIR1021
RF isolator FMIR1021 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave SMA female isolator part number FMIR1021 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Inertion loss of this RF isolator is a maximum of 1.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator FMIR1021 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz.

Fairview Microwave SMA female isolator part number FMIR1021 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Inertion loss of this RF isolator is a maximum of 1.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMIR1021
Product Name Dual Junction Isolator SMA Female With 40 dB Isolation From 7 GHz to 12.4 GHz Rated to 5 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details