Fairview Microwave Inc. High Power Isolator N Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts FMIR1003

Description
RF isolator FMIR1003 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave N female isolator part number FMIR1003 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Inertion loss of this RF isolator is a maximum of 0.4 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF isolator FMIR1003 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave N female isolator part number FMIR1003 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Inertion loss of this RF isolator is a maximum of 0.4 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator N Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts - FMIR1003 - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Isolator N Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts
FMIR1003
High Power Isolator N Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts FMIR1003
RF isolator FMIR1003 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave N female isolator part number FMIR1003 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Inertion loss of this RF isolator is a maximum of 0.4 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator FMIR1003 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz.

Fairview Microwave N female isolator part number FMIR1003 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Inertion loss of this RF isolator is a maximum of 0.4 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMIR1003
Product Name High Power Isolator N Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details