Fairview Microwave Inc. 2500 to 6000 MHz SMA Low Pass Harmonic Filter, 50W Pin, C Band, 0.3 dB Loss and > 20 dB Rejection FMHFL0001

Description
RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number. Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.
Datasheet
Description
RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number. Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500 to 6000 MHz SMA Low Pass Harmonic Filter, 50W Pin, C Band, 0.3 dB Loss and > 20 dB Rejection - FMHFL0001 - Fairview Microwave Inc.
Lewisville, TX, United States
2500 to 6000 MHz SMA Low Pass Harmonic Filter, 50W Pin, C Band, 0.3 dB Loss and > 20 dB Rejection
FMHFL0001
2500 to 6000 MHz SMA Low Pass Harmonic Filter, 50W Pin, C Band, 0.3 dB Loss and > 20 dB Rejection FMHFL0001
RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number. Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.

RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz, 1.71 GHz to 1.77 GHz, 1.85 GHz to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model.
Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors and operate with a frequency minimum of 125 MHz to 1,5 GHz and a frequency maximum of 250 MHz to 3 GHz. Our tunable band pass filters are rated for a .6 dB or 1.3 dB insertion loss maximum depending on model and a maximum power of 5 Watts or 50 Watts dependent on part number.
Fairview Microwave tunable band reject filters have type N female connectors and operate with a frequency minimum of 100 MHz to 1 GHz and a frequency maximum of 200 MHz to 2 GHz depending on product. These tunable band reject filters are rated for 50 Watts and a VSWR of 1.5. Fairview band-stop filters are in stock ready for same day shipping as with most all other band-pass notch and band-stop RF filters.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Filters and Microwave Filters
Product Number FMHFL0001
Product Name 2500 to 6000 MHz SMA Low Pass Harmonic Filter, 50W Pin, C Band, 0.3 dB Loss and > 20 dB Rejection
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2690620 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1710 to 1910 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω - BFCN-8450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8450 dB
View Details
3 suppliers
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details