Fairview Microwave Inc. SMA Mixer From 6 GHz to 18 GHz With an IF Range From 1.5 GHz to 8 GHz And LO Power of +10 dBm FMFX1054

Description
RF mixer part number FMFX1054 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 6 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMFX1054 has a LO frequency range minimum of 6 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1.5 GHz and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 6 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMFX1054 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 6 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMFX1054 has a LO frequency range minimum of 6 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1.5 GHz and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 6 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer From 6 GHz to 18 GHz With an IF Range From 1.5 GHz to 8 GHz And LO Power of +10 dBm - FMFX1054 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer From 6 GHz to 18 GHz With an IF Range From 1.5 GHz to 8 GHz And LO Power of +10 dBm
FMFX1054
SMA Mixer From 6 GHz to 18 GHz With an IF Range From 1.5 GHz to 8 GHz And LO Power of +10 dBm FMFX1054
RF mixer part number FMFX1054 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 6 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMFX1054 has a LO frequency range minimum of 6 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1.5 GHz and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 6 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMFX1054 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB.

Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 6 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMFX1054 has a LO frequency range minimum of 6 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1.5 GHz and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 6 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMFX1054
Product Name SMA Mixer From 6 GHz to 18 GHz With an IF Range From 1.5 GHz to 8 GHz And LO Power of +10 dBm
RF 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - AD6633CBCZ - 859563-AD6633CBCZ - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details
Mixers - DTG-2B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
RF Mixers - 3157-ZX05-153-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 3400 to 15000 MHz
View Details
4 suppliers
Rf Mixer - 861-SKY73086-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 650 to 900 MHz
View Details
4 suppliers