Fairview Microwave Inc. SMA Frequency Divider Divide by 20 Prescaler Module Operating from 200 MHz to 6 GHz FMFD20001

Description
RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.
Datasheet
Description
RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Frequency Divider Divide by 20 Prescaler Module Operating from 200 MHz to 6 GHz - FMFD20001 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Frequency Divider Divide by 20 Prescaler Module Operating from 200 MHz to 6 GHz
FMFD20001
SMA Frequency Divider Divide by 20 Prescaler Module Operating from 200 MHz to 6 GHz FMFD20001
RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.

RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line.
Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMFD20001
Product Name SMA Frequency Divider Divide by 20 Prescaler Module Operating from 200 MHz to 6 GHz
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
4 Way Power Divider - 5o33120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SP-2U1+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.50 dB
Isolation 16.00 dB
View Details
3 suppliers