Fairview Microwave Inc. 2 Way Power Divider 2.4mm Interface from DC to 50 GHz Rated at 0.5 Watts FMDV1056

Description
RF power divider part number FMDV1056 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 2.4mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 50 GHz. Our part number FMDV1056 2 way 2.4mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 0.5 Watts. Our RF 2.4mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 2.4mm ports is a resistive design. More coaxial 2.4mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 2.4mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number FMDV1056 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 2.4mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 50 GHz. Our part number FMDV1056 2 way 2.4mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 0.5 Watts. Our RF 2.4mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 2.4mm ports is a resistive design. More coaxial 2.4mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 2.4mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider 2.4mm Interface from DC to 50 GHz Rated at 0.5 Watts - FMDV1056 - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider 2.4mm Interface from DC to 50 GHz Rated at 0.5 Watts
FMDV1056
2 Way Power Divider 2.4mm Interface from DC to 50 GHz Rated at 0.5 Watts FMDV1056
RF power divider part number FMDV1056 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 2.4mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 50 GHz. Our part number FMDV1056 2 way 2.4mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 0.5 Watts. Our RF 2.4mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 2.4mm ports is a resistive design. More coaxial 2.4mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 2.4mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number FMDV1056 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 2.4mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 50 GHz.

Our part number FMDV1056 2 way 2.4mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 0.5 Watts. Our RF 2.4mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 2.4mm ports is a resistive design. More coaxial 2.4mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with 2.4mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMDV1056
Product Name 2 Way Power Divider 2.4mm Interface from DC to 50 GHz Rated at 0.5 Watts
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
2 Ways Core & Wire Power Splitter, 2 - 500 MHz, 75Ω - LRPS-2-1-75J+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
2-Way Power Dividers/Combiners - NPD2-700-8000-K1-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 700.00 to 8000.00 MHz
View Details