Fairview Microwave Inc. 2 Way Power Divider 4.1/9.5 Mini DIN Interface to 2.7 GHz Rated at 30 Watts FMDV1033A

Description
RF power divider part number FMDV1033A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 4.1/9.5 Mini DIN connectors. Our 2 way RF power divider is rated for a minimum frequency of 617 MHz and a maximum frequency of 2.7 GHz. Our part number FMDV1033A 2 way 4.1/9.5 Mini DIN power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF 4.1/9.5 Mini DIN power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 4.1/9.5 Mini DIN ports is a wilkinson design. More coaxial 4.1/9.5 Mini DIN wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 4.1/9.5 Mini DIN connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number FMDV1033A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 4.1/9.5 Mini DIN connectors. Our 2 way RF power divider is rated for a minimum frequency of 617 MHz and a maximum frequency of 2.7 GHz. Our part number FMDV1033A 2 way 4.1/9.5 Mini DIN power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF 4.1/9.5 Mini DIN power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 4.1/9.5 Mini DIN ports is a wilkinson design. More coaxial 4.1/9.5 Mini DIN wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 4.1/9.5 Mini DIN connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider 4.1/9.5 Mini DIN Interface to 2.7 GHz Rated at 30 Watts - FMDV1033A - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider 4.1/9.5 Mini DIN Interface to 2.7 GHz Rated at 30 Watts
FMDV1033A
2 Way Power Divider 4.1/9.5 Mini DIN Interface to 2.7 GHz Rated at 30 Watts FMDV1033A
RF power divider part number FMDV1033A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 4.1/9.5 Mini DIN connectors. Our 2 way RF power divider is rated for a minimum frequency of 617 MHz and a maximum frequency of 2.7 GHz. Our part number FMDV1033A 2 way 4.1/9.5 Mini DIN power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF 4.1/9.5 Mini DIN power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 4.1/9.5 Mini DIN ports is a wilkinson design. More coaxial 4.1/9.5 Mini DIN wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 4.1/9.5 Mini DIN connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number FMDV1033A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 4.1/9.5 Mini DIN connectors. Our 2 way RF power divider is rated for a minimum frequency of 617 MHz and a maximum frequency of 2.7 GHz.

Our part number FMDV1033A 2 way 4.1/9.5 Mini DIN power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF 4.1/9.5 Mini DIN power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 4.1/9.5 Mini DIN ports is a wilkinson design. More coaxial 4.1/9.5 Mini DIN wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with 4.1/9.5 Mini DIN connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMDV1033A
Product Name 2 Way Power Divider 4.1/9.5 Mini DIN Interface to 2.7 GHz Rated at 30 Watts
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

DLI Brand Wilkinson Power Dividers - PDW06399 - Knowles Precision Devices
Specs
Category Passive
Divider / Combiner Type
0º Power Divider Division: 2-Way
View Details
3 suppliers
350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Power Splitters/Combiners - WM8PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
2-26.5 GHz MMIC 2-way Wilkinson Power Divider/Combiner - MPD-0226BH - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 26500.00 MHz
View Details