Fairview Microwave Inc. 2 Way Power Divider N Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 50 Watts FMDV0025

Description
RF power divider part number FMDV0025 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Our part number FMDV0025 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number FMDV0025 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Our part number FMDV0025 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider N Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 50 Watts - FMDV0025 - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider N Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 50 Watts
FMDV0025
2 Way Power Divider N Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 50 Watts FMDV0025
RF power divider part number FMDV0025 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Our part number FMDV0025 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number FMDV0025 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz.

Our part number FMDV0025 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMDV0025
Product Name 2 Way Power Divider N Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 50 Watts
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
PD4-0218, 4-Way Wilkinson Power Divider - PD4-0218 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 18000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - HJ-49001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details