Fairview Microwave Inc. Low PIM 2.2-5 Female to RA N Male Cable 1/4 inch Superflexible Coax in 24 Inch FMCA2376-24

Description
RF cable assembly part number FMCA2376-24 low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a type N cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a female gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2376-24 is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview INVALID ALIAS LOOKUP FOR *2.2-5* female to N type male cable assembly FMCA2376-24 is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2376-24 can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* female cable because the assembly operates in both directions. INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMCA2376-24 low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a type N cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a female gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2376-24 is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview INVALID ALIAS LOOKUP FOR *2.2-5* female to N type male cable assembly FMCA2376-24 is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2376-24 can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* female cable because the assembly operates in both directions. INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 2.2-5 Female to RA N Male Cable 1/4 inch Superflexible Coax in 24 Inch - FMCA2376-24 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 2.2-5 Female to RA N Male Cable 1/4 inch Superflexible Coax in 24 Inch
FMCA2376-24
Low PIM 2.2-5 Female to RA N Male Cable 1/4 inch Superflexible Coax in 24 Inch FMCA2376-24
RF cable assembly part number FMCA2376-24 low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a type N cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a female gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2376-24 is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview INVALID ALIAS LOOKUP FOR *2.2-5* female to N type male cable assembly FMCA2376-24 is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2376-24 can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* female cable because the assembly operates in both directions. INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMCA2376-24 low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 female to RA N male cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a type N cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a female gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2376-24 is built in a female to male coaxial assembly design and will ship quickly after the purchase.

Fairview INVALID ALIAS LOOKUP FOR *2.2-5* female to N type male cable assembly FMCA2376-24 is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2376-24 can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* female cable because the assembly operates in both directions.

INVALID ALIAS LOOKUP FOR *2.2-5* female to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number FMCA2376-24
Product Name Low PIM 2.2-5 Female to RA N Male Cable 1/4 inch Superflexible Coax in 24 Inch
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
HH85295F - 50 Ohm High Frequency RF Cable - HH85295F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, Olive Drab
Cable Shielding Braid; Silver-Plated Copper Flat Spiral
View Details
0.81mm Cable - ET-13 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Teflon; Teflon FEP
Cable Conductor Silver Plated Copper wire
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers