RF cable assembly part number FMCA2032-100CM fire rated low PIM N male to NEX10 male cable SPF-250 coax in 100 cm using Times Microwave parts and RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Fire rated low PIM N male to NEX10 male cable SPF-250 coax in 100 cm using Times Microwave parts and RoHS, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a NEX10 cable connection on the other end. Our type N cable assembly has a male gender on end one and male on end two. N type cable FMCA2032-100CM is built in a male to male coaxial assembly design and will ship quickly after the purchase.
Fairview type N male to NEX10 male cable assembly FMCA2032-100CM is built with SPF-250 coax and it is a corrugated design. Our type N cable assembly is manufactured with 50 Ohm type N to 50 Ohm NEX10 cable connectors and has a 50 Ohm impedance for the cable. RF specs for this N type male to NEX10 male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2032-100CM can also be used as a NEX10 male to type N male cable because the assembly operates in both directions.
Type N male to NEX10 male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to NEX10 cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA2032-100CM |
| Product Name | Fire Rated Low PIM N Male to NEX10 Male Cable SPF-250 Coax in 100 cm Using Times Microwave Parts and RoHS |
| Application | RF |