RF cable assembly part number FMCA1311-150CM low PIM N male to RA 7/16 DIN male plenum cable SPP-250-LLPL coax in 150 cm and RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM N male to RA 7/16 DIN male plenum cable SPP-250-LLPL coax in 150 cm and RoHS, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a 7/16 DIN cable connection on the other end. Our N type cable assembly has a male gender on end one and male on end two. Type N cable FMCA1311-150CM is built in a male to male coaxial assembly design and will ship quickly after the purchase.
Fairview N type male to 7/16 DIN male cable assembly FMCA1311-150CM is built with SPP-250-LLPL coax and it is a corrugated design. Our type N cable assembly is manufactured with 50 Ohm type N to right angle 50 Ohm 7/16 DIN cable connectors and has a impedance for the cable. RF specs for this type N male to 7/16 DIN right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1311-150CM can also be used as a 7/16 DIN male to type N male cable because the assembly operates in both directions.
Type N male to 7/16 DIN right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to 7/16 DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA1311-150CM |
| Product Name | Low PIM N Male to RA 7/16 DIN Male Plenum Cable SPP-250-LLPL Coax in 150 CM and RoHS |
| Application | RF |