RF cable assembly part number FMC00361-24 MMCX jack to RA SMB plug cable RG-316 coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. MMCX jack to RA SMB plug cable RG-316 coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with MMCX cable connection on one end and a SMB cable connection on the other end. Our MMCX cable assembly has a jack gender on end one and plug on end two. MMCX cable FMC00361-24 is built in a jack to plug coaxial assembly design and will ship quickly after the purchase.
Fairview MMCX jack to SMB plug cable assembly FMC00361-24 is built with RG-316 coax and it is a flexible design. Our MMCX cable assembly is manufactured with 50 Ohm MMCX to right angle 50 Ohm SMB cable connectors and has a 50 Ohm impedance for the cable. RF specs for this MMCX jack to SMB right angle plug cable can be found on its specifications datasheet PDF above. Keep in mind that FMC00361-24 can also be used as a SMB plug to MMCX jack cable because the assembly operates in both directions.
MMCX jack to SMB right angle plug coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality MMCX to SMB cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of MMCX cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | FMC00361-24 |
| Product Name | MMCX Jack to RA SMB Plug Cable RG-316 Coax in 24 Inch |
| Cable Length | 2 ft (6.1 dm) |