Fairview Microwave Inc. 0 to 127 dB 7 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 1 Watt Up To 1.5 GHz FMAT8005

Description
Digital attenuator FMAT8005 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our SMA 127 dB digital step attenuator is built to operate up to a maximum frequency of 1.5 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 7 bit digital attenuator with SMA connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8005 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT8005 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our SMA 127 dB digital step attenuator is built to operate up to a maximum frequency of 1.5 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 7 bit digital attenuator with SMA connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8005 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 127 dB 7 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 1 Watt Up To 1.5 GHz - FMAT8005 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 127 dB 7 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 1 Watt Up To 1.5 GHz
FMAT8005
0 to 127 dB 7 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 1 Watt Up To 1.5 GHz FMAT8005
Digital attenuator FMAT8005 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our SMA 127 dB digital step attenuator is built to operate up to a maximum frequency of 1.5 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 7 bit digital attenuator with SMA connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8005 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT8005 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our SMA 127 dB digital step attenuator is built to operate up to a maximum frequency of 1.5 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 7 bit digital attenuator with SMA connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT8005 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT8005
Product Name 0 to 127 dB 7 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 1 Watt Up To 1.5 GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details