Fairview Microwave Inc. 0 to 127 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz FMAT8004

Description
Digital attenuator FMAT8004 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our F 127 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 8 bit digital attenuator with F connectors has a maximum VSWR of 1.5:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8004 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT8004 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our F 127 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 8 bit digital attenuator with F connectors has a maximum VSWR of 1.5:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8004 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 127 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz - FMAT8004 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 127 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz
FMAT8004
0 to 127 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz FMAT8004
Digital attenuator FMAT8004 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our F 127 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 8 bit digital attenuator with F connectors has a maximum VSWR of 1.5:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8004 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT8004 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 127 dB. Our F 127 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 8 bit digital attenuator with F connectors has a maximum VSWR of 1.5:1 and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT8004 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT8004
Product Name 0 to 127 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-N2W5+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details