Fairview Microwave Inc. 0 to 71 dB Step Attenuator 75 Ohm F Female Connectors Rated From 0.3 MHz To 1,000 MHz in a Toggle Design FMAT1008

Description
Coaxial variable attenuator FMAT1008 from Fairview Microwave is manufactured in a step RF attenuator design and F input. This connectorized F step attenuator has female gender for in and out ports and 75 Ohm impedance. Our 75 Ohm F step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 71 dB with a 0 dB step size. Fairview F 71 dB stepped attenuator is constructed to operate up to a maximum frequency of 1 GHz and a maximum input power of 0 Watt. This F step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with F connectors is built with aluminum body material and plating; you can find more step attenuator datasheet specifications above. Fairview Microwave F coaxial step attenuator part number F is a toggle style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.
Datasheet
Description
Coaxial variable attenuator FMAT1008 from Fairview Microwave is manufactured in a step RF attenuator design and F input. This connectorized F step attenuator has female gender for in and out ports and 75 Ohm impedance. Our 75 Ohm F step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 71 dB with a 0 dB step size. Fairview F 71 dB stepped attenuator is constructed to operate up to a maximum frequency of 1 GHz and a maximum input power of 0 Watt. This F step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with F connectors is built with aluminum body material and plating; you can find more step attenuator datasheet specifications above. Fairview Microwave F coaxial step attenuator part number F is a toggle style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 71 dB Step Attenuator 75 Ohm F Female Connectors Rated From 0.3 MHz To 1,000 MHz in a Toggle Design - FMAT1008 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 71 dB Step Attenuator 75 Ohm F Female Connectors Rated From 0.3 MHz To 1,000 MHz in a Toggle Design
FMAT1008
0 to 71 dB Step Attenuator 75 Ohm F Female Connectors Rated From 0.3 MHz To 1,000 MHz in a Toggle Design FMAT1008
Coaxial variable attenuator FMAT1008 from Fairview Microwave is manufactured in a step RF attenuator design and F input. This connectorized F step attenuator has female gender for in and out ports and 75 Ohm impedance. Our 75 Ohm F step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 71 dB with a 0 dB step size. Fairview F 71 dB stepped attenuator is constructed to operate up to a maximum frequency of 1 GHz and a maximum input power of 0 Watt. This F step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with F connectors is built with aluminum body material and plating; you can find more step attenuator datasheet specifications above. Fairview Microwave F coaxial step attenuator part number F is a toggle style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.

Coaxial variable attenuator FMAT1008 from Fairview Microwave is manufactured in a step RF attenuator design and F input. This connectorized F step attenuator has female gender for in and out ports and 75 Ohm impedance. Our 75 Ohm F step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 71 dB with a 0 dB step size.

Fairview F 71 dB stepped attenuator is constructed to operate up to a maximum frequency of 1 GHz and a maximum input power of 0 Watt. This F step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with F connectors is built with aluminum body material and plating; you can find more step attenuator datasheet specifications above.

Fairview Microwave F coaxial step attenuator part number F is a toggle style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT1008
Product Name 0 to 71 dB Step Attenuator 75 Ohm F Female Connectors Rated From 0.3 MHz To 1,000 MHz in a Toggle Design
Attenuator Type Variable; Step
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details