Fairview Microwave Inc. 12 dB Fixed Attenuator QMA Male (Plug) to QMA Female (Jack) Up to 6 GHz Rated to 1 Watt, FMAP1002-12

Description
RF coaxial fixed attenuator FMAP1002-12 from Fairview Microwave is manufactured with a QMA input. This coax QMA attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QMA to QMA attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz. Fairview QMA attenuator has a male gender in and a female gender out. FMAP1002-12 QMA male to QMA female attenuator is rated for a maximum RF attenuation value of 12 dB. Our 12 dB fixed attenuator with QMA connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QMA 12 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator FMAP1002-12 from Fairview Microwave is manufactured with a QMA input. This coax QMA attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QMA to QMA attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz. Fairview QMA attenuator has a male gender in and a female gender out. FMAP1002-12 QMA male to QMA female attenuator is rated for a maximum RF attenuation value of 12 dB. Our 12 dB fixed attenuator with QMA connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QMA 12 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 dB Fixed Attenuator QMA Male (Plug) to QMA Female (Jack) Up to 6 GHz Rated to 1 Watt, - FMAP1002-12 - Fairview Microwave Inc.
Lewisville, TX, United States
12 dB Fixed Attenuator QMA Male (Plug) to QMA Female (Jack) Up to 6 GHz Rated to 1 Watt,
FMAP1002-12
12 dB Fixed Attenuator QMA Male (Plug) to QMA Female (Jack) Up to 6 GHz Rated to 1 Watt, FMAP1002-12
RF coaxial fixed attenuator FMAP1002-12 from Fairview Microwave is manufactured with a QMA input. This coax QMA attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QMA to QMA attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz. Fairview QMA attenuator has a male gender in and a female gender out. FMAP1002-12 QMA male to QMA female attenuator is rated for a maximum RF attenuation value of 12 dB. Our 12 dB fixed attenuator with QMA connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QMA 12 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator FMAP1002-12 from Fairview Microwave is manufactured with a QMA input. This coax QMA attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QMA to QMA attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz.

Fairview QMA attenuator has a male gender in and a female gender out. FMAP1002-12 QMA male to QMA female attenuator is rated for a maximum RF attenuation value of 12 dB. Our 12 dB fixed attenuator with QMA connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial QMA 12 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAP1002-12
Product Name 12 dB Fixed Attenuator QMA Male (Plug) to QMA Female (Jack) Up to 6 GHz Rated to 1 Watt,
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
50 - 6000 MHz, 5 V Voltage Controlled Attenuator - RFSA2013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details
RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Digitally Controlled Attenuators - NDA-20-6000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details