Fairview Microwave Inc. Heatsink for amplifier models FMAM5060-5063, FMAM5066-5067, FMAM5069, FMAM5071-5072 FMAMG5068F

Description
RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and millimeter wave applications. Fairview RF amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of models. Gain block amplifiers provide general amplification where noise is not crucial. Radio frequency amplifiers are generally used to convert lower power and low frequency radio signals into a larger frequency at a higher power. Coaxial amplifiers for RF are typically used in RF, microwave and millimeter wave applications for the transmission power through an antenna or systems of antennas. Fairview Microwave connectorized RF signal amplifiers are in stock and they are shipped the same day as they are ordered.
Datasheet
Description
RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and millimeter wave applications. Fairview RF amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of models. Gain block amplifiers provide general amplification where noise is not crucial. Radio frequency amplifiers are generally used to convert lower power and low frequency radio signals into a larger frequency at a higher power. Coaxial amplifiers for RF are typically used in RF, microwave and millimeter wave applications for the transmission power through an antenna or systems of antennas. Fairview Microwave connectorized RF signal amplifiers are in stock and they are shipped the same day as they are ordered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink for amplifier models FMAM5060-5063, FMAM5066-5067, FMAM5069, FMAM5071-5072 - FMAMG5068F - Fairview Microwave Inc.
Lewisville, TX, United States
Heatsink for amplifier models FMAM5060-5063, FMAM5066-5067, FMAM5069, FMAM5071-5072
FMAMG5068F
Heatsink for amplifier models FMAM5060-5063, FMAM5066-5067, FMAM5069, FMAM5071-5072 FMAMG5068F
RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and millimeter wave applications. Fairview RF amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of models. Gain block amplifiers provide general amplification where noise is not crucial. Radio frequency amplifiers are generally used to convert lower power and low frequency radio signals into a larger frequency at a higher power. Coaxial amplifiers for RF are typically used in RF, microwave and millimeter wave applications for the transmission power through an antenna or systems of antennas. Fairview Microwave connectorized RF signal amplifiers are in stock and they are shipped the same day as they are ordered.

RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and millimeter wave applications. Fairview RF amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of models. Gain block amplifiers provide general amplification where noise is not crucial.
Radio frequency amplifiers are generally used to convert lower power and low frequency radio signals into a larger frequency at a higher power. Coaxial amplifiers for RF are typically used in RF, microwave and millimeter wave applications for the transmission power through an antenna or systems of antennas. Fairview Microwave connectorized RF signal amplifiers are in stock and they are shipped the same day as they are ordered.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAMG5068F
Product Name Heatsink for amplifier models FMAM5060-5063, FMAM5066-5067, FMAM5069, FMAM5071-5072
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details