RF gain block amplifier FMAM86000 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version manufactured with SMA connectors. Our SMA gain block amplifier design has a 8 dB gain.
Fairview Microwave RF 8 dB gain block amplifier part number FMAM86000 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of DC and a maximum of 2 GHz. Additional RF specs on this 8 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.
This 8 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM86000 |
| Product Name | 8 dB DC Coupled Amplifier Operating from DC to 2 GHz with 11 dBm P1dB and SMA |
| Frequency Range | 0.0 to 2000 MHz |
| Maximum Gain | 8 dB |
| Output Power | 8 dBm |