Fairview Microwave Inc. High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 10.5 GHz with 47 dBm IP3, SMA Input, SMA Output and 36 dB Gain FMAM5044

Description
RF power amplifier FMAM5044 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 33 dB minimum gain and 36 dB typical gain. Fairview RF high power amplifier part number FMAM5044 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 10.5 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5044 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 33 dB minimum gain and 36 dB typical gain. Fairview RF high power amplifier part number FMAM5044 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 10.5 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 10.5 GHz with 47 dBm IP3, SMA Input, SMA Output and 36 dB Gain - FMAM5044 - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 10.5 GHz with 47 dBm IP3, SMA Input, SMA Output and 36 dB Gain
FMAM5044
High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 10.5 GHz with 47 dBm IP3, SMA Input, SMA Output and 36 dB Gain FMAM5044
RF power amplifier FMAM5044 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 33 dB minimum gain and 36 dB typical gain. Fairview RF high power amplifier part number FMAM5044 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 10.5 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5044 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 33 dB minimum gain and 36 dB typical gain.

Fairview RF high power amplifier part number FMAM5044 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 10.5 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5044
Product Name High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 10.5 GHz with 47 dBm IP3, SMA Input, SMA Output and 36 dB Gain
Amplifier Type Power Amplifier
Frequency Range 8500 to 10500 MHz
Minimum Gain 33 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details