Fairview Microwave Inc. High Power Amplifier at 6 Watt P1dB Operating from 800 MHz to 960 MHz with 50 dBm IP3, SMA Input, SMA Output and 37 dB Gain FMAM5041

Description
RF power amplifier FMAM5041 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 6 Watt. Our SMA high power RF amplifier design has a 34 dB minimum gain and 37 dB typical gain. Fairview RF high power amplifier part number FMAM5041 is rated with a P1dB of 38 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 960 MHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 6 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5041 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 6 Watt. Our SMA high power RF amplifier design has a 34 dB minimum gain and 37 dB typical gain. Fairview RF high power amplifier part number FMAM5041 is rated with a P1dB of 38 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 960 MHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 6 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier at 6 Watt P1dB Operating from 800 MHz to 960 MHz with 50 dBm IP3, SMA Input, SMA Output and 37 dB Gain - FMAM5041 - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Amplifier at 6 Watt P1dB Operating from 800 MHz to 960 MHz with 50 dBm IP3, SMA Input, SMA Output and 37 dB Gain
FMAM5041
High Power Amplifier at 6 Watt P1dB Operating from 800 MHz to 960 MHz with 50 dBm IP3, SMA Input, SMA Output and 37 dB Gain FMAM5041
RF power amplifier FMAM5041 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 6 Watt. Our SMA high power RF amplifier design has a 34 dB minimum gain and 37 dB typical gain. Fairview RF high power amplifier part number FMAM5041 is rated with a P1dB of 38 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 960 MHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 6 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5041 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 6 Watt. Our SMA high power RF amplifier design has a 34 dB minimum gain and 37 dB typical gain.

Fairview RF high power amplifier part number FMAM5041 is rated with a P1dB of 38 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 960 MHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 6 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5041
Product Name High Power Amplifier at 6 Watt P1dB Operating from 800 MHz to 960 MHz with 50 dBm IP3, SMA Input, SMA Output and 37 dB Gain
Amplifier Type Power Amplifier
Frequency Range 800 to 960 MHz
Minimum Gain 34 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details