Fairview Microwave Inc. 42 dB Gain High Power Amplifier at 25 Watt P1dB Operating from 860 MHz to 960 MHz with 58 dBm IP3, SMA Input, SMA Output FMAM5039

Description
RF power amplifier FMAM5039 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain and 42 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5039 is rated with a P1dB of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 860 MHz and a maximum of 960 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5039 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain and 42 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5039 is rated with a P1dB of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 860 MHz and a maximum of 960 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42 dB Gain High Power Amplifier at 25 Watt P1dB Operating from 860 MHz to 960 MHz with 58 dBm IP3, SMA Input, SMA Output - FMAM5039 - Fairview Microwave Inc.
Lewisville, TX, United States
42 dB Gain High Power Amplifier at 25 Watt P1dB Operating from 860 MHz to 960 MHz with 58 dBm IP3, SMA Input, SMA Output
FMAM5039
42 dB Gain High Power Amplifier at 25 Watt P1dB Operating from 860 MHz to 960 MHz with 58 dBm IP3, SMA Input, SMA Output FMAM5039
RF power amplifier FMAM5039 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain and 42 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5039 is rated with a P1dB of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 860 MHz and a maximum of 960 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5039 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain and 42 dB typical gain.

Fairview RF high power high gain amplifier part number FMAM5039 is rated with a P1dB of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 860 MHz and a maximum of 960 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5039
Product Name 42 dB Gain High Power Amplifier at 25 Watt P1dB Operating from 860 MHz to 960 MHz with 58 dBm IP3, SMA Input, SMA Output
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 39 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers - SE2568U-R - 028215-SE2568U-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers